EN
  • EN
  • DE

NVTFS5820NLWFTWG

Part No NVTFS5820NLWFTWG
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 37A U8FL / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 11A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 11.5mOhm at 8.7A, 10V
Vgs(th) (Maximum) at Id 2.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 28nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1462pF at 25V
Power Dissipation (Maximum) 3.2W , 21W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 8-WDFN (3.3x3.3)
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807779-NVTFS5820NLWFTWG
Ultra Librarian 3D Model Ultra Librarian NVTFS5820NLWFTWG CAD Model

Description

ON Semiconductor NVTFS5820NLWFTWG Overview

The NVTFS5820NLWFTWG is a high-performance, Power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This MOSFET is designed to meet the increasing demands of modern electronic applications, offering a combination of low on-resistance and high switching speed, making it ideal for a wide range of power management tasks.

With its advanced technology, the NVTFS5820NLWFTWG provides exceptional thermal performance, ensuring reliability and longevity even under high current conditions. This makes it a perfect choice for applications such as DC-DC converters, motor drives, and power supplies where efficiency is critical.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High Switching Speed: Fast switching capabilities allow for efficient operation at high frequencies, which is crucial for reducing the size of passive components and improving power density.
  • Power Dissipation: With its robust design, the NVTFS5820NLWFTWG is capable of handling high levels of power dissipation, ensuring stable performance across various applications.
  • Single N-Channel: The device features a single N-Channel MOSFET configuration, which is widely used in power electronics due to its ease of drive and high efficiency.
  • Advanced Packaging: ON Semiconductor's cutting-edge package design allows for a compact footprint and excellent thermal characteristics, which is beneficial for space-constrained applications.

Applications

The versatility of the NVTFS5820NLWFTWG MOSFET makes it suitable for a diverse range of applications. It is commonly used in computing and server power systems, telecommunications, and consumer electronics. Additionally, its robust performance characteristics make it an excellent choice for automotive applications, where reliability and efficiency are paramount.

With its combination of performance, efficiency, and reliability, the NVTFS5820NLWFTWG from ON Semiconductor is an outstanding solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess