EN
  • EN
  • DE

NVH4L020N090SC1

Part No NVH4L020N090SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOSFET 900V TO247-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202105-NVH4L020N090SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NVH4L020N090SC1 CAD Model

Description

Product Overview: NVH4L020N090SC1

The NVH4L020N090SC1 is a cutting-edge semiconductor device from ON Semiconductor, a leading manufacturer known for its innovative and reliable products. This particular component is part of ON Semiconductor's high-performance N-channel MOSFET range, designed to cater to a variety of power management applications where efficiency and thermal performance are critical.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power conversion systems.
  • High Current Capability: With the ability to handle high currents, this MOSFET is perfect for applications that require robust power handling without compromising on performance.
  • Optimized Gate Charge: The NVH4L020N090SC1 has been engineered with an optimized gate charge, reducing switching losses and enabling faster switching speeds, which is essential for high-frequency applications.
  • Advanced Silicon Carbide (SiC) Technology: Utilizing SiC technology, this MOSFET offers superior thermal characteristics, higher efficiency, and improved reliability even under harsh operating conditions.

Applications

The NVH4L020N090SC1 is suitable for a wide array of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Electric vehicles (EV) charging systems
  • Solar inverters and renewable energy systems
  • Uninterruptible power supplies (UPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that comply with the industry's rigorous standards. The NVH4L020N090SC1 is no exception, with its construction and testing designed to ensure long-term reliability and performance in a variety of conditions.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NVH4L020N090SC1 adheres to RoHS directives, which means it is manufactured with a focus on sustainability, minimizing the use of hazardous substances in its production.

Overall, the NVH4L020N090SC1 from ON Semiconductor represents a blend of advanced technology, high efficiency, and reliability, making it an excellent choice for designers and engineers looking to improve their power management systems.

You May Also Be Interested in

UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess