EN
  • EN
  • DE

NVH4L015N065SC1

Part No NVH4L015N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-4L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202004-NVH4L015N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tray
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NVH4L015N065SC1 CAD Model

Description

ON Semiconductor NVH4L015N065SC1 Product Overview

The ON Semiconductor NVH4L015N065SC1 is a state-of-the-art silicon carbide (SiC) N-channel MOSFET, designed to deliver high efficiency, faster switching speeds, and improved thermal performance in a variety of applications. This power semiconductor is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at reducing energy consumption and extending the operational life of products in which they are used.

Key Features

  • Low On-Resistance: The NVH4L015N065SC1 boasts an impressively low on-resistance (RDS(on)) of just 15 mΩ at VGS = 20 V, which minimizes conduction losses and enhances overall device efficiency.
  • High Breakdown Voltage: With a maximum drain-to-source voltage (VDSS) of 650 V, this MOSFET can handle high voltage applications with ease, making it an ideal choice for power supply systems, motor drives, and other high voltage circuits.
  • Fast Switching Speed: The device's fast switching capability reduces switching losses, which is critical for high-frequency power converters and inverters.
  • SiC Material Benefits: The use of silicon carbide as a material allows for higher operating temperatures, lower power losses, and increased reliability compared to traditional silicon-based MOSFETs.
  • Robust Package: Encased in a TO-247-3L package, the NVH4L015N065SC1 is designed for rugged applications and ensures a reliable mechanical and thermal connection.

Applications

The NVH4L015N065SC1 is versatile and can be used in a wide range of applications, including:

  • Electric vehicle (EV) chargers
  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • High-performance power conversion systems
  • Industrial motor drives and welding equipment

Conclusion

ON Semiconductor's NVH4L015N065SC1 is a cutting-edge solution for designers looking to optimize their power systems with the latest in SiC technology. Its combination of low on-resistance, high breakdown voltage, and fast switching speeds make it a powerful component for high-efficiency, high-performance power electronics. Whether for industrial, automotive, or renewable energy applications, this MOSFET is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7249 $86.1747
5+ $23.5689 $117.8445
8+ $22.8332 $182.6656
11+ $22.0963 $243.0593
14+ $21.3594 $299.0316
19+ $19.1499 $363.8481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,165 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess