EN
  • EN
  • DE

NUP5120X6T1G

Part No NUP5120X6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 5V 6-Pin SOT-563 T/R / TVS DIODE 5VWM SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Power Dissipation - Pd 90W
Applications General Purpose
Capacitance @ Frequency 54pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 025873-NUP5120X6T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NUP5120X6
Introduction Date December 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NUP5120X6T1G CAD Model

Description

ON Semiconductor NUP5120X6T1G Overview

The NUP5120X6T1G is a high-quality, robust ESD protection device produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause irreparable damage to electronic devices. It is an essential component for ensuring the longevity and reliability of electronic systems, particularly in environments where ESD events are more likely to occur.

Key Features and Benefits

  • ESD Protection: The NUP5120X6T1G offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards. It can withstand ESD strikes of up to ±20 kV (air discharge) and ±15 kV (contact discharge), providing a robust shield for electronic circuits.
  • Low Capacitance: The device features low loading capacitance, which makes it suitable for high-speed data lines without significant signal integrity degradation.
  • Multi-Line Protection: This component is capable of protecting up to six lines, making it an efficient solution for applications with multiple data or signal lines requiring protection.
  • Small Package Size: The NUP5120X6T1G comes in a compact SOT-563 package, which is ideal for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the NUP5120X6T1G is both lead-free and RoHS compliant, making it an eco-friendly choice for modern electronic designs.

Applications

The NUP5120X6T1G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Data Lines for USB Interfaces
  • Mobile Phones and Smart Devices
  • Computers and Peripherals
  • Audio and Video Interfaces
  • Networking and Telecommunication Systems

Technical Specifications

Parameter Value
Configuration 6 Lines
Clamping Voltage 9.8 V @ Ipp 1 A
Capacitance Typical 0.8 pF
Package SOT-563

The NUP5120X6T1G from ON Semiconductor is a reliable choice for designers and engineers looking to enhance the ESD protection in their electronic systems, ensuring that their products are safe from the damaging effects of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0932 $50.3280
1,310+ $0.0765 $100.2150
2,025+ $0.0741 $150.0525
2,790+ $0.0717 $200.0430
3,610+ $0.0693 $250.1730
4,835+ $0.0621 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess