EN
  • EN
  • DE

NUP412VP5T5G

Part No NUP412VP5T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 9VWM SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 9V
Minimum Breakdown Voltage 11.4V
Power Dissipation - Pd 18W
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 6.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-953
Win Source Part Number 096122-NUP412VP5T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP412VP5T5G CAD Model

Description

The NUP412VP5T5G from ON Semiconductor is an advanced, high-performance device designed to provide superior Electrostatic Discharge (ESD) protection for electronic components. This device is specifically engineered to safeguard sensitive circuitry in a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Low Clamping Voltage: The NUP412VP5T5G offers a low clamping voltage, ensuring that any ESD strikes are quickly and effectively suppressed, protecting the downstream components from potential damage.
  • High ESD Protection: With its capability to withstand ESD events, this device is compliant with the IEC61000-4-2 standard, providing peace of mind for product designers and manufacturers.
  • Small Package Size: The compact SOT-953 package allows for easy integration into space-constrained designs without compromising on performance.
  • Low Leakage Current: The device maintains a low leakage current, ensuring minimal power loss and preserving the integrity of the overall power consumption of the system.
  • Fast Response Time: Its rapid response to transient events helps to maintain the reliability and longevity of the protected system.

Applications

The versatile nature of the NUP412VP5T5G makes it ideal for a variety of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Data Lines
  • USB Interfaces
  • Microcontroller Input/Output Protection

Product Summary

The NUP412VP5T5G is a testament to ON Semiconductor's commitment to providing high-quality protection devices. It is designed to meet the demands of modern electronic equipment, ensuring that they operate reliably even in the face of common electrical disturbances. Whether it's for personal devices or industrial machinery, the NUP412VP5T5G is an excellent choice for designers looking to enhance the ESD resilience of their circuits.

For detailed specifications and application notes, please refer to the official ON Semiconductor NUP412VP5T5G datasheet.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1094 $50.3240
1,115+ $0.0898 $100.1270
1,725+ $0.0870 $150.0750
2,380+ $0.0842 $200.3960
3,075+ $0.0814 $250.3050
4,110+ $0.0730 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess