The NUP4060AXV6T1G from ON Semiconductor is a cutting-edge, multi-line ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is ideal for high-speed data line applications and is commonly used in portable electronics, computing devices, and communication systems.
Key Features
- ESD Protection: Provides ESD protection to IEC61000-4-2 Level 4, ensuring devices are shielded against electrostatic events.
- Low Capacitance: Features low line capacitance, making it suitable for high-speed data lines without compromising signal integrity.
- Low Leakage Current: Exhibits low leakage current, enhancing the energy efficiency of the end application.
- Multi-Line Protection: Offers protection for up to 5 lines, allowing for compact circuit design and reduced component count.
- Small Package Size: Comes in a compact SOT-563 package, saving valuable board space in densely packed electronic assemblies.
Applications
- USB Interfaces
- HDMI Ports
- DisplayPorts
- Other High-Speed Data Interfaces
Product Specifications
| Parameter |
Value |
| Package |
SOT-563 |
| Number of Lines Protected |
5 |
| ESD Protection Voltage |
IEC61000-4-2 Level 4 |
| Operating Temperature Range |
-40°C to +85°C |
The NUP4060AXV6T1G is a testament to ON Semiconductor's commitment to providing reliable and effective protection solutions for today's sophisticated electronic systems. By integrating this component into your design, you can significantly enhance the durability and longevity of your products against transient voltage events.