EN
  • EN
  • DE

NUP1105LT3G

Part No NUP1105LT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 44VC SOT23-3 / 44V Clamp 8A (8/20μs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Min)
Voltage - Breakdown (Min) 25.7V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 60pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number NUP1105
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649998-NUP1105LT3G
Ultra Librarian 3D Model Ultra Librarian NUP1105LT3G CAD Model

Description

ON Semiconductor NUP1105LT3G Overview

The NUP1105LT3G from ON Semiconductor is a versatile transient voltage suppressor designed to protect sensitive electronics from voltage spikes and surges. This robust component is a suitable choice for safeguarding your circuits in a variety of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Transient Protection: The NUP1105LT3G offers excellent clamping capability, ensuring that transient voltages are suppressed and kept within safe limits.
  • Low Capacitance: With its low capacitance design, the device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Bidirectional Protection: Designed to protect against both positive and negative transient voltages, the NUP1105LT3G ensures comprehensive protection for your circuits.
  • ISO 7637-2 & ISO 16750-2 Compliance: It meets the stringent requirements of automotive standards, making it suitable for in-vehicle applications.
  • Compact Package: The small SOT-23 package allows for space-saving PCB design, perfect for modern compact electronic assemblies.

Applications

The NUP1105LT3G is versatile enough to be used in various applications, including:

  • Automotive control units
  • Portable electronics
  • Power management systems
  • Communication systems
  • Microcontroller input/output protection

Electrical Characteristics

With a peak pulse power of 200W for an 8/20μs waveform, the NUP1105LT3G can handle significant transient events. Its low stand-off voltage is tailored for 5V applications, and the fast response time ensures that protection is quickly in place when it's needed most.

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the NUP1105LT3G is no exception. This component is manufactured to high standards, ensuring reliable performance even in harsh conditions. It's a solid choice for designers looking to add an extra layer of protection to their electronic products.

In summary, the NUP1105LT3G from ON Semiconductor is a powerful, compact, and reliable solution for protecting sensitive electronic circuits from voltage transients. Its compliance with automotive standards and suitability for high-speed applications make it a go-to component for engineers across various industries.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess