EN
  • EN
  • DE

NUF8001MUT2G

Part No NUF8001MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/12PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 160MHz (Cutoff)
Attenuation Value -25dB @ 800MHz to 5GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 12pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.138" L x 0.047" W (3.50mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 060720-NUF8001MUT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF8001MUT2G CAD Model

Description

ON Semiconductor NUF8001MUT2G Overview

The NUF8001MUT2G is a state-of-the-art integrated circuit from ON Semiconductor, designed to provide superior audio performance in a compact package. This innovative audio filter is specifically engineered for mobile and wireless devices where space is at a premium and high-quality audio is essential.

Key Features

  • Integrated Audio Filter: The NUF8001MUT2G includes a low-pass filter that significantly improves the audio quality by reducing the noise and interference that can be common in portable electronic devices.
  • Low Profile Package: It comes in an ultra-small, leadless, halogen-free Micro8 package, making it ideal for space-constrained applications.
  • Low Power Consumption: Designed for battery-powered devices, the NUF8001MUT2G operates with low power consumption, thereby extending the battery life of the product it's used in.
  • EMI and RFI Suppression: The device also features built-in electromagnetic interference (EMI) and radio-frequency interference (RFI) suppression to ensure clean audio output even in environments with high electronic noise levels.

Applications

The NUF8001MUT2G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Phones
  • Tablets
  • Wireless Speakers
  • Bluetooth Headsets
  • Portable Media Players

Technical Specifications

The technical specifications of the NUF8001MUT2G include:

  • Supply Voltage Range: 1.8V to 3.6V
  • Low Output Noise
  • High PSRR (Power Supply Rejection Ratio)
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NUF8001MUT2G is no exception. It is produced using high-quality materials and state-of-the-art manufacturing processes, ensuring high reliability and performance for the end-user.

Whether you're designing the next generation of smartphones or looking for a reliable audio filtering solution for any portable device, the NUF8001MUT2G from ON Semiconductor is an excellent choice that combines performance, efficiency, and miniaturization.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4041 $50.5125
305+ $0.3316 $101.1380
470+ $0.3213 $151.0110
645+ $0.3109 $200.5305
835+ $0.3005 $250.9175
1,115+ $0.2694 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,103 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess