EN
  • EN
  • DE

NUF4403MNT1G

Part No NUF4403MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 105MHz (Cutoff)
Attenuation Value -35dB @ 800MHz ~ 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Size / Dimension 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height 0.039" (1.00mm)
Base Product Number NUF4403
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649995-NUF4403MNT1G
Ultra Librarian 3D Model Ultra Librarian NUF4403MNT1G CAD Model

Description

ON Semiconductor NUF4403MNT1G: EMI Filter with ESD Protection

The NUF4403MNT1G is a sophisticated, integrated solution designed by ON Semiconductor to tackle the challenges of electromagnetic interference (EMI) and electrostatic discharge (ESD) in electronic devices. This compact, high-performance component is ideal for applications requiring both signal integrity and protection against transient voltage spikes, making it an essential element in protecting sensitive circuitry.

Key Features

  • EMI Filtering: The device features integrated low-pass filters that effectively attenuate unwanted EMI noise in the frequency range of interest, ensuring a cleaner signal transmission and reducing the potential for system errors.
  • ESD Protection: It incorporates ESD protection circuits that safeguard connected components from electrostatic discharges, meeting the IEC61000-4-2 standard and providing a high level of protection for sensitive electronics.
  • Compact Design: The NUF4403MNT1G comes in a small, leadless package that is ideal for space-constrained applications, allowing designers to maintain a compact device footprint without compromising on performance.
  • Low Insertion Loss: It is engineered to have minimal insertion loss, ensuring that the signal integrity is preserved while still providing excellent EMI filtering capabilities.
  • Wide Operating Range: This EMI filter with ESD protection operates over a broad range of temperatures, making it suitable for various industrial and consumer applications.

Applications

The NUF4403MNT1G is versatile and can be utilized in a vast array of electronic devices. Common applications include:

  • Mobile phones and other portable devices
  • Data lines for USB interfaces
  • Audio and video signal lines
  • High-speed data lines where EMI and ESD protection are critical

ON Semiconductor's commitment to quality and performance is evident in the NUF4403MNT1G. By integrating EMI filtering and ESD protection into a single, efficient package, this product offers a robust solution for designers looking to enhance the reliability and longevity of their electronic systems. Whether employed in personal electronics or industrial controls, the NUF4403MNT1G stands out as a top-tier choice for EMI and ESD protection.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8961
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1173 $50.2785
110+ $0.9167 $100.8370
170+ $0.8881 $150.9770
235+ $0.8594 $201.9590
305+ $0.8308 $253.3940
405+ $0.7449 $301.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess