EN
  • EN
  • DE
  • IT

NUF4220MNT1G

Part No NUF4220MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 4.9NH/205PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 4
Center / Cutoff Frequency 16MHz (Cutoff)
Attenuation Value -30dB @ 800MHz ~ 5GHz
Resistance - Channel (Ohms) 0.85
Values L = 4.9nH, C = 205pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Audio
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Size / Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.039" (1.00mm)
Base Product Number NUF4220
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 649994-NUF4220MNT1G
Ultra Librarian 3D Model Ultra Librarian NUF4220MNT1G CAD Model

Description

Product Overview: NUF4220MNT1G from ON Semiconductor

The NUF4220MNT1G is a state-of-the-art EMI filtering device from ON Semiconductor, designed to provide line termination for a single data line while integrating ESD protection to safeguard against electrostatic discharge events. This compact component is part of ON Semiconductor's extensive portfolio of protection devices, tailored to meet the rigorous demands of modern electronic equipment.

Key Features

  • EMI Filtering: The NUF4220MNT1G offers efficient EMI filtering capabilities, ensuring that electronic devices operate with minimal interference from unwanted electromagnetic signals.
  • ESD Protection: With integrated ESD protection, this device is capable of withstanding electrostatic discharges, thereby preventing damage to sensitive circuitry in the event of unexpected voltage spikes.
  • Low Capacitance: The low capacitance design of the filter allows for high-speed data transmission without significant signal attenuation, making it suitable for use in high-speed data lines.
  • Compact Package: The NUF4220MNT1G comes in a space-saving SOT-953 package, ideal for applications where board space is at a premium.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, ensuring that it is free from hazardous substances.

Applications

The versatility of the NUF4220MNT1G makes it suitable for a wide range of applications. It is commonly used in data line protection for USB 2.0, HDMI, and other high-speed interfaces. Additionally, it can be found in consumer electronics, such as smartphones, tablets, and laptops, as well as in communication systems and industrial controls where data integrity and protection are critical.

Reliability and Performance

Engineered for reliability, the NUF4220MNT1G from ON Semiconductor is manufactured to the highest quality standards. The device's robust construction ensures long-term performance, even in the most demanding environments. With ON Semiconductor's commitment to innovation and quality, the NUF4220MNT1G is the go-to choice for designers looking to enhance EMI filtering and ESD protection in their electronic designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7156 $51.4680
75+ $1.4077 $105.5775
110+ $1.3637 $150.0070
155+ $1.3197 $204.5535
200+ $1.2757 $255.1400
265+ $1.1438 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess