EN
  • EN
  • DE

NUF4107FCT1G

Part No NUF4107FCT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/60PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value -35dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 60pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.029" (0.74mm)
Win Source Part Number 099794-NUF4107FCT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF4107FCT1G CAD Model

Description

ON Semiconductor NUF4107FCT1G EMI Filter with ESD Protection

The NUF4107FCT1G from ON Semiconductor is a state-of-the-art EMI filtering and ESD protection device designed to suppress unwanted electromagnetic interference (EMI) and safeguard sensitive electronic equipment from electrostatic discharge (ESD). This compact and versatile component is an ideal solution for ensuring signal integrity and extending the life of consumer electronics, communication devices, and other applications where space and reliability are critical.

Key Features

  • Integrated EMI Filtering: The NUF4107FCT1G includes a pi-style EMI filter with a 17pF capacitance, providing significant noise reduction for high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers robust ESD protection of >±15kV (Air Gap Discharge) and >±8kV (Contact Discharge) as per the IEC 61000-4-2 standard, ensuring devices are shielded from common electrostatic threats.
  • Low Pass Filter Design: The low pass filter design ensures minimal insertion loss and optimal performance for high-speed signal applications.
  • Low Clamping Voltage: This component features a low clamping voltage, providing an additional layer of defense against transient voltage spikes.
  • Compact Package: Housed in a space-saving SC−88 (SOT−363) package, the NUF4107FCT1G is suitable for compact PCB layouts and portable electronic devices.
  • RoHS Compliant: It is fully compliant with RoHS environmental standards, making it a responsible choice for manufacturers looking to minimize the environmental impact of their products.

Applications

The NUF4107FCT1G is suitable for a wide range of applications that require both EMI filtering and ESD protection, including:

  • Mobile Phones and Smart Devices
  • Data Lines for USB Interfaces
  • Portable Electronics
  • Audio Interfaces
  • Notebook Computers
  • Digital Cameras
  • MP3 Players

With its combination of EMI filtering and ESD protection, the NUF4107FCT1G from ON Semiconductor is a reliable and essential component for designers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4347 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess