EN
  • EN
  • DE

NUF4105FCT1

Part No NUF4105FCT1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/53PF SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value -40dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 53pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.028" (0.70mm)
Win Source Part Number 100412-NUF4105FCT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF4105FCT1 CAD Model

Description

ON Semiconductor NUF4105FCT1 EMI Filter with ESD Protection

The NUF4105FCT1 from ON Semiconductor is a state-of-the-art EMI filter integrated with ESD protection, designed to suppress unwanted electromagnetic interference (EMI) and to protect sensitive electronic circuits from electrostatic discharge (ESD). This high-performance component is ideal for use in a wide range of applications, including mobile phones, portable electronics, and data lines requiring EMI filtering and ESD protection.

The NUF4105FCT1 features a 5-line array configuration, which provides a compact and efficient solution for EMI filtering, with the added benefit of ESD protection to IEC61000-4-2 Level 4 standards. This ensures that the device can withstand ESD events up to ±15kV (air discharge) and ±8kV (contact discharge), safeguarding connected electronic devices from sudden electrical surges.

The filter has a low-pass filter structure which delivers excellent high-frequency noise suppression, while maintaining signal integrity. Its cut-off frequency is carefully designed to provide optimal balance between EMI attenuation and signal preservation. This makes the NUF4105FCT1 a perfect choice for applications where maintaining the quality of high-speed data or signal lines is critical.

Constructed with ON Semiconductor's advanced manufacturing techniques, the NUF4105FCT1 comes in a compact, lead-free, SOT-953 package, which is not only space-saving but also environmentally friendly. The small footprint of the package allows for easy integration into PCB designs, making it a versatile solution for designers looking to minimize board space while maximizing protection and performance.

In summary, the NUF4105FCT1 EMI filter with ESD protection is a high-quality component that offers robust protection against EMI and ESD, ensuring the reliability and longevity of electronic devices. Its compact size, high-performance filtering, and exceptional ESD protection capabilities make it an indispensable component in the protection and enhancement of signal integrity in electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6831 $58.0635
210+ $0.5606 $117.7260
320+ $0.5430 $173.7600
440+ $0.5255 $231.2200
570+ $0.5080 $289.5600
765+ $0.4555 $348.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess