EN
  • EN
  • DE

NUF2230XV6T1G

Part No NUF2230XV6T1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/16PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 125MHz (Cutoff)
Attenuation Value -30dB @ 800MHz to 900MHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 16pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Win Source Part Number 1084062-NUF2230XV6T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF2230XV6T1G CAD Model

Description

ON Semiconductor NUF2230XV6T1G EMI Filter with ESD Protection

The NUF2230XV6T1G from ON Semiconductor is a cutting-edge EMI (Electromagnetic Interference) filter with integrated ESD (Electrostatic Discharge) protection, designed to enhance the reliability and performance of high-speed data lines in a variety of electronic devices. This compact, highly effective component is ideal for applications where space is at a premium and protection from unwanted electromagnetic interference and electrostatic discharge is essential.

Key Features

  • Integrated ESD Protection: The NUF2230XV6T1G offers robust ESD protection to safeguard sensitive electronic circuits from static electricity and surges, compliant with IEC61000-4-2 Level 4 standards.
  • High-Speed Signal Integrity: Designed to filter out unwanted EMI while maintaining signal integrity for high-speed data lines, this filter ensures optimal performance without compromising data transfer rates.
  • Low Pass Filter Design: The device features a pi-style low pass filter design with integrated TVS diodes, providing both EMI filtering and ESD protection in a single, compact solution.
  • Space-Saving Package: The NUF2230XV6T1G is housed in a small, leadless package (1.0 x 1.5mm), making it suitable for space-constrained applications such as mobile phones, PDAs, and other portable electronic devices.
  • Low Capacitance: With a low input/output capacitance, the filter minimizes signal distortion and attenuation, ensuring high-quality signal transmission.

Applications

The versatility of the NUF2230XV6T1G makes it an excellent choice for a range of applications, including:

  • USB 2.0 and 3.0 Interfaces
  • HDMI 1.3 and 1.4 Ports
  • LVDS Interfaces
  • Mobile and Portable Devices
  • Notebook Computers
  • Digital Cameras and Camcorders
  • Other High-Speed Data Line Applications

ON Semiconductor's NUF2230XV6T1G is a testament to the company's commitment to providing advanced, reliable solutions for EMI and ESD protection. Its integration of both functions into a single, compact component makes it an invaluable addition to any designer's toolkit, ensuring both the functionality and longevity of electronic devices in today's digital world.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess