EN
  • EN
  • DE

NUF2221W1T2

Part No NUF2221W1T2
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 22 OHM/42PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 22
Values R = 22Ohms, C = 42pF (Total)
ESD Protection Yes
Temperature Range - Operating -55°C ~ 125°C
Applications USB
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Base Product Number NUF2221
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 649990-NUF2221W1T2
Ultra Librarian 3D Model Ultra Librarian NUF2221W1T2 CAD Model

Description

The NUF2221W1T2 is a high-performance, integrated device designed by ON Semiconductor to provide superior EMI filtering and ESD protection. This compact component is specifically engineered to cater to the needs of high-speed data lines and signal interfaces, making it an ideal choice for a wide range of applications, including mobile phones, digital cameras, and other portable electronic devices.

Key Features

  • EMI Filtering: The NUF2221W1T2 includes integrated EMI filtering components that significantly reduce electromagnetic interference, ensuring the integrity of high-speed signals and compliance with regulatory standards.
  • ESD Protection: This device offers excellent electrostatic discharge protection, safeguarding sensitive circuitry against static electricity and surges with a protection level of up to ±15kV per the IEC 61000-4-2 standard.
  • Compact Design: The NUF2221W1T2 comes in a small, lead-free SC-88 package, making it suitable for space-constrained applications while providing a minimal footprint on the PCB.
  • Low Capacitance: With a low input/output capacitance, this component ensures minimal signal attenuation, maintaining the integrity of high-speed data transmission without significant loss or distortion.
  • Easy Integration: Its simple design allows for easy integration into existing circuit designs, without the need for complex routing or additional components.

Applications

The versatility of the NUF2221W1T2 allows it to be effectively utilized in a variety of electronic applications. Its primary use is to provide EMI filtering and ESD protection for data lines in:

  • USB 2.0 Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • External Storage Ports
  • Mobile and Smart Devices

Product Specifications

The NUF2221W1T2 operates over a wide temperature range and is characterized by its durability and reliability under various environmental conditions. Detailed specifications can be found in the product datasheet provided by ON Semiconductor.

For engineers and designers looking to enhance their products with state-of-the-art EMI filtering and ESD protection, the NUF2221W1T2 from ON Semiconductor is an excellent choice that combines functionality and compactness without compromising on performance.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1566 $52.0470
110+ $0.9490 $104.3900
165+ $0.9194 $151.7010
225+ $0.8897 $200.1825
295+ $0.8601 $253.7295
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess