EN
  • EN
  • DE

NUF2220XV6T1

Part No NUF2220XV6T1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 100Ohms, C = 7pF SOT-563, SOT-666
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name NUF2220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929515-NUF2220XV6T1
Ultra Librarian 3D Model Ultra Librarian NUF2220XV6T1 CAD Model

Description

ON Semiconductor NUF2220XV6T1 EMI Filter with ESD Protection

The NUF2220XV6T1 from ON Semiconductor is a robust EMI filtering and ESD protection device designed to suppress unwanted electromagnetic interference (EMI) and safeguard sensitive electronic circuits against electrostatic discharge (ESD). This compact component is an ideal solution for applications requiring signal integrity maintenance and protection against transient voltage spikes.

Key Features

  • Integrated EMI Filtering: The NUF2220XV6T1 includes integrated pi-style EMI filters that provide excellent noise suppression capabilities, ensuring a clean signal for high-speed data lines.
  • ESD Protection: With built-in ESD protection, this device conforms to IEC61000-4-2 Level 4 standards, offering superior protection against ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: The low channel input capacitance of this filter minimizes signal attenuation, making it suitable for high-frequency applications without compromising signal integrity.
  • Space-Saving Design: The NUF2220XV6T1 comes in a compact 6-pin UDFN package, optimizing board space and making it perfect for space-constrained applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.
  • RoHS Compliant: As a RoHS-compliant product, the NUF2220XV6T1 meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The NUF2220XV6T1 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Data Lines for USB Interfaces
  • Video and Audio Interfaces
  • Notebook and Desktop Computers

ON Semiconductor's commitment to quality and performance is evident in the NUF2220XV6T1 EMI filter with ESD protection. This product not only enhances the durability of electronic systems by preventing damage from ESD but also ensures the integrity of high-speed signals by mitigating EMI. The NUF2220XV6T1 is an essential component for designers looking to improve the reliability and functionality of their electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6888 $59.1536
53+ $2.2061 $116.9233
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $1.9993 $289.8985
194+ $1.7926 $347.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess