EN
  • EN
  • DE

NTSV20U80CTG

Part No NTSV20U80CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY, 1 PHA / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1082920-NTSV20U80CTG
Ultra Librarian 3D Model Ultra Librarian NTSV20U80CTG CAD Model

Description

ON Semiconductor NTSV20U80CTG Overview

The NTSV20U80CTG is a robust power semiconductor device manufactured by ON Semiconductor, renowned for its high efficiency and reliability. This component is designed to cater to a variety of applications, particularly in the power management and conversion sectors. Its compact design and advanced features make it an ideal choice for engineers looking to optimize their power systems.

Key Features

  • Voltage Rating: The NTSV20U80CTG boasts a high reverse voltage rating of 800V, which makes it suitable for high voltage applications, ensuring that it can handle significant voltage without failure.
  • Current Capacity: With a forward continuous current of 20A, this device is capable of handling high current loads, making it perfect for demanding environments.
  • Configuration: This component features a common cathode configuration, which allows for simplified circuit design, particularly in applications where two diodes are required to be connected in inverse parallel.
  • Power Efficiency: The device is engineered for minimal forward voltage drop and low leakage current, which translates to reduced power loss and improved efficiency in operation.
  • Thermal Management: ON Semiconductor has integrated excellent thermal characteristics into the NTSV20U80CTG, ensuring that it can maintain performance even under high temperature conditions.
  • Package: Encased in a TO-220 package, the NTSV20U80CTG is not only durable but also easy to mount and integrate into various circuit designs.

Applications

The NTSV20U80CTG is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive charging systems
  • Lighting systems
  • Renewable energy inverters

With its combination of high voltage and current ratings, thermal efficiency, and a common cathode configuration, the NTSV20U80CTG from ON Semiconductor is a powerful solution for designers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess