EN
  • EN
  • DE

NTSG3443T1G

Part No NTSG3443T1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832956-NTSG3443T1G
Ultra Librarian 3D Model Ultra Librarian NTSG3443T1G CAD Model

Description

The NTSG3443T1G is a cutting-edge, high-performance MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This small-signal field-effect transistor is designed for use in a wide range of applications, from power management to signal processing.

Key Features

  • Low On-Resistance: The NTSG3443T1G boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in your circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high performance.
  • Low Threshold Voltage: With a low gate threshold voltage, this device can be easily driven by low-voltage logic circuits, making it versatile and compatible with a range of control interfaces.
  • Surface-Mount Package: The SOT-23 package is designed for compact surface-mount applications, allowing for efficient use of PCB space and simplified assembly processes.
  • RoHS Compliant: The NTSG3443T1G is fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for your projects.

Applications

The NTSG3443T1G is suitable for a plethora of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Modules
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Load/Charge Switches

Reliability and Quality Assurance

ON Semiconductor stands by the quality of the NTSG3443T1G with rigorous testing and quality control measures. Customers can rely on this MOSFET for consistent performance and durability in a variety of operating conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the NTSG3443T1G datasheet. This document provides in-depth information on electrical characteristics, pin configurations, and thermal properties, ensuring you can integrate this MOSFET into your designs with confidence.

With its robust feature set and versatile applications, the NTSG3443T1G from ON Semiconductor is a superior choice for professionals seeking a reliable and efficient MOSFET solution.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess