EN
  • EN
  • DE

NTS12100EMFST1G

Part No NTS12100EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 12A 5DFN  /  Diode Schottky 100 V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 12 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 55 µA @ 100 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NTS12100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ,NTS12100EMFST1G-ND,488-NTS12100EMFST1GTR,488-NTS12100EMFST1GCT,488-NTS12100EMFST1GDKR
Standard Package 1,500
Win Source Part Number 1140349-NTS12100EMFST1G
Ultra Librarian 3D Model Ultra Librarian NTS12100EMFST1G CAD Model

Description

Product Overview: NTS12100EMFST1G from ON Semiconductor

The NTS12100EMFST1G is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is a testament to ON Semiconductor's commitment to providing high-performance and energy-efficient components for a wide range of electronic applications.

Key Features

  • High Efficiency: The NTS12100EMFST1G boasts a high level of efficiency, which makes it ideal for power-sensitive applications.
  • Low Voltage Operation: It is designed to operate at low voltages, ensuring compatibility with modern low-power devices.
  • Compact Size: The small form factor of this component allows it to be used in space-constrained applications without compromising performance.
  • Robustness: Built to withstand harsh conditions, this product offers reliability and a long operational lifespan.

Applications

The NTS12100EMFST1G is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Portable and battery-powered devices
  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Technical Specifications

This product comes with a comprehensive set of technical specifications designed to meet the stringent requirements of modern electronic systems. Key specifications include:

  • Operating Temperature Range: Specified over a wide range to ensure performance in various environments.
  • Package Type: The component is available in a surface-mount package that facilitates easy integration into PCB designs.
  • Quality and Standards: ON Semiconductor ensures that the NTS12100EMFST1G adheres to rigorous quality standards for consistent and reliable operation.

Ordering and Packaging

The NTS12100EMFST1G is available for order in different quantities to suit the scale of your project, from prototype to mass production. The product is packaged in a manner that ensures safe transportation and storage, safeguarding its integrity until it reaches your manufacturing facility.

In summary, the NTS12100EMFST1G from ON Semiconductor is an exceptional choice for designers looking for a robust, efficient, and compact component for their electronic designs. Its versatility and reliability make it a valuable addition to a wide array of products.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess