The NTMF4934AS1 is a high-performance, dual N-Channel Power MOSFET module designed and manufactured by ON Semiconductor. This state-of-the-art component is engineered to deliver exceptional efficiency, reliability, and thermal performance in a wide range of applications. The device is housed in a compact, surface-mount package, making it suitable for space-constrained environments.
Key Features
- Low On-Resistance: The NTMF4934AS1 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
- High Current Capability: Designed to handle high current loads, this MOSFET is an ideal choice for power-intensive applications.
- Thermal Performance: Its advanced design ensures superior thermal performance, allowing for stable operation even under high-temperature conditions.
- RoHS Compliant: The device is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly option.
Applications
The NTMF4934AS1 is versatile and can be used in various applications, including:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Battery Management
- Switching Regulators
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30 V |
| Continuous Drain Current (ID) |
8.7 A |
| Power Dissipation (PD) |
2.5 W |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The NTMF4934AS1 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications.
For detailed product specifications, technical documents, and application support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.