EN
  • EN
  • DE

NTD4858NAG

Part No NTD4858NAG
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340031-NTD4858NAG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD4858NAG CAD Model

Description

The NTD4858NAG is a high-performance Power MOSFET from ON Semiconductor, designed to address a wide range of applications requiring efficient power management and delivery. This device is part of the N-channel power MOSFETs, which are known for their efficiency and reliability in switching applications.

Key Features

  • Low On-Resistance: The NTD4858NAG boasts an ultra-low on-resistance (RDS(on)), which enhances its conduction efficiency, leading to lower power losses and improved overall performance.
  • High Current Capacity: With the ability to handle a continuous drain current (ID) of up to 30 A, this MOSFET can easily manage high current applications without compromising performance.
  • High Switching Speed: The device is designed for fast switching, which is essential for reducing switching losses and improving power efficiency in high-frequency applications.
  • Thermal Performance: The NTD4858NAG is encapsulated in a robust package that enhances its thermal characteristics, ensuring stable operation even under high temperature conditions.

Applications

The versatility of the NTD4858NAG makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management for computing and telecom systems
  • Motor control circuits
  • Load switching
  • Automotive applications

Package and Quality

The NTD4858NAG is available in a Pb-free, Halogen-free/BFR-free and RoHS compliant IPAK−73 package, which ensures environmental friendliness and compliance with current global environmental standards. ON Semiconductor's commitment to quality ensures that each MOSFET is manufactured with precision, providing reliable and consistent performance for your critical power applications.

Summary

With its combination of low on-resistance, high current handling, fast switching speeds, and robust thermal management, the NTD4858NAG from ON Semiconductor is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess