EN
  • EN
  • DE

NTBG025N065SC1

Part No NTBG025N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SILICON CARBIDE (SIC) MOSFET - 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203036-NTBG025N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology SiCFET (Silicon Carbide)
FET Type N-Channel
Rds On (Max) @ Id, Vgs 28.5mOhm @ 45A, 18V
Vgs(th) (Max) @ Id 4.3V @ 15.5mA
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NTBG025N065SC1 CAD Model

Description

The NTBG025N065SC1 from ON Semiconductor is a cutting-edge power solution designed to cater to the demanding needs of modern electronic applications. This N-channel power MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it stands out for its remarkable performance in high-efficiency power conversion tasks.

With a 650V drain-to-source voltage (VDS), the NTBG025N065SC1 is capable of handling high voltage applications with ease. Its low on-resistance (RDS(on)) of only 25 mΩ minimizes conduction losses, making it an ideal choice for applications that require efficient power management. Additionally, this MOSFET boasts a continuous drain current (ID) of 80 A at 25°C, providing robust current handling capabilities for a wide range of uses.

The device is built using ON Semiconductor's proprietary silicon carbide (SiC) technology, which ensures that it operates with high thermal conductivity and reduced switching losses. The NTBG025N065SC1's fast switching speed is particularly beneficial in applications such as electric vehicle (EV) chargers, solar inverters, and power supply units where efficiency and speed are paramount.

Another advantage of the NTBG025N065SC1 is its TO-263 (D2PAK) package, which not only allows for efficient heat dissipation but also provides a compact footprint suitable for space-constrained applications. This package is also known for its durability and reliability, ensuring a long operational life even under strenuous conditions.

Designed with safety in mind, the NTBG025N065SC1 includes features such as a maximum junction temperature of 150°C and an integrated avalanche ruggedness, which provides protection against unexpected voltage spikes. This makes the MOSFET a safe and reliable choice for designers looking to build high-performance power systems.

In summary, the NTBG025N065SC1 from ON Semiconductor is a high-performance, energy-efficient MOSFET that offers a combination of low on-resistance, high current capacity, and fast switching speeds. Its robust design and advanced SiC technology make it an excellent choice for a wide range of power conversion applications.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7974 $93.5948
3+ $38.3979 $115.1937
5+ $37.1979 $185.9895
6+ $35.9980 $215.9880
8+ $34.7981 $278.3848
10+ $31.1983 $311.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess