EN
  • EN
  • DE

NSVBAT54M3T5G

Part No NSVBAT54M3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOT723
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Diode Schottky 30 V 200mA (DC) Surface Mount SOT-723
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name NSVBAT54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887681-NSVBAT54M3T5G
Ultra Librarian 3D Model Ultra Librarian NSVBAT54M3T5G CAD Model

Description

The NSVBAT54M3T5G from ON Semiconductor is a versatile and high-performance Schottky Barrier Diode designed to meet the needs of a wide range of electronic applications. This diode is known for its low forward voltage drop and fast switching speed, making it an ideal choice for high-efficiency power management designs.

Key Features

  • Low Forward Voltage: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capabilities, the NSVBAT54M3T5G is suitable for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Surface Mount Package: The diode is packaged in a compact SOT-23 surface-mount package, which allows for space-saving PCB designs and is compatible with automated assembly processes.
  • High Current Capability: It is capable of handling continuous forward current, making it suitable for high-current applications.
  • Low Capacitance: The device features low capacitance, which is beneficial for high-speed switching and RF applications where signal integrity is critical.
  • Halogen-Free: Compliant with environmental regulations, the NSVBAT54M3T5G is a halogen-free product, making it an environmentally friendly choice.

Applications

The NSVBAT54M3T5G is suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Charge pumps
  • Voltage clamping
  • Protection circuits
  • Switching applications

Specifications

Parameter Value
Package SOT-23
Configuration Single
Maximum Forward Voltage 0.85 V
Maximum Continuous Forward Current 200 mA
Operating Temperature Range -55°C to +125°C

In conclusion, the NSVBAT54M3T5G Schottky Barrier Diode by ON Semiconductor provides designers with a high-performance, reliable, and efficient solution for their circuit needs. Its compact footprint, compliance with environmental standards, and electrical characteristics make it a top choice for modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1494 $50.0490
820+ $0.1226 $100.5320
1,265+ $0.1188 $150.2820
1,740+ $0.1150 $200.1000
2,255+ $0.1111 $250.5305
3,015+ $0.0996 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238,200 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess