EN
  • EN
  • DE

NSR07540SLT1G

Part No NSR07540SLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168723-NSR07540SLT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Voltage - Forward (Vf) (Max) @ If 535 mV @ 1.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 40 V
Ultra Librarian 3D Model Ultra Librarian NSR07540SLT1G CAD Model

Description

Product Overview: NSR07540SLT1G by ON Semiconductor

The NSR07540SLT1G is a cutting-edge P-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductors. Designed for high-performance power management applications, this MOSFET is an ideal choice for engineers looking to enhance efficiency and power density in their designs.

Key Features

  • Low On-Resistance: The NSR07540SLT1G boasts a low on-resistance, which minimizes conduction losses and improves overall device efficiency.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage applications.
  • Compact SOT-23 Package: Its small footprint SOT-23 package is perfect for space-constrained applications, allowing for more compact circuit designs.

Applications

The NSR07540SLT1G is versatile and can be used in a variety of applications, including but not limited to:

  • Power Management for Portable Devices
  • Load Switching
  • Battery Management Systems
  • DC/DC Conversion
  • Reverse Battery Protection Circuits

Performance Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -20V Gate-Source Voltage (V<sub>GS) ±8V Continuous Drain Current (I<sub>D) -4.9A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to 150°C

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NSR07540SLT1G MOSFET is produced with rigorous testing and quality control measures to ensure reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7149 $50.0430
175+ $0.5866 $102.6550
265+ $0.5682 $150.5730
365+ $0.5499 $200.7135
475+ $0.5316 $252.5100
630+ $0.4766 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,895 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess