EN
  • EN
  • DE

NSR05F40NXT5G

Part No NSR05F40NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.5A 2-Pin DSN T/R / DIODE SCHOTTKY 40V 500MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 460mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 40V
Mounting SMD (SMT)
Case / Package 2-DSN (1x.60)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 141589-NSR05F40NXT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NSR05F40NX
Introduction Date May 04, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSR05F40NXT5G CAD Model

Description

Introducing the NSR05F40NXT5G from ON Semiconductor

The NSR05F40NXT5G is a cutting-edge, high-performance Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to meet the increasing demands for energy efficiency, miniaturization, and reliability in modern electronic applications.

With its ultra-small footprint, the NSR05F40NXT5G is housed in a space-saving SOD-923 package, making it an ideal choice for portable and compact devices. Its low forward voltage drop (Vf) and fast switching capabilities enhance system efficiency by reducing both conduction and switching losses, which are crucial for power management in battery-operated devices.

The NSR05F40NXT5G boasts an impressive continuous forward current (If) rating of 500 mA, which allows for a significant amount of current to pass through the diode while maintaining a low voltage drop. This feature is particularly beneficial in applications requiring efficient power distribution and regulation.

Moreover, the device's 40V reverse voltage (Vr) rating ensures that it can withstand potential over-voltage conditions, thereby providing robust protection for sensitive electronics. The high reverse voltage rating also enables the NSR05F40NXT5G to be used in higher voltage circuits, broadening its application range.

ON Semiconductor has designed the NSR05F40NXT5G with a low reverse leakage current, which minimizes power loss when the diode is in the off state. This characteristic is essential for maintaining battery life in portable devices, as well as for reducing standby power consumption in larger systems.

Applications for the NSR05F40NXT5G are diverse, ranging from power management solutions in smartphones and tablets to DC-DC converters, and from load switch circuits to high-frequency rectification in wireless systems. Its robustness and efficiency make it suitable for both commercial and industrial environments.

In conclusion, the NSR05F40NXT5G from ON Semiconductor represents a blend of miniaturization, efficiency, and durability, making it a top choice for designers looking to create the electronic products of tomorrow. Its superior electrical characteristics and compact design ensure it is a go-to component for a wide array of power-sensitive applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1333 $50.6540
805+ $0.1249 $100.5445
1,245+ $0.1206 $150.1470
1,785+ $0.1122 $200.2770
2,315+ $0.1080 $250.0200
2,895+ $0.1038 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess