EN
  • EN
  • DE
  • IT

NSR0240HT1G

Part No NSR0240HT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 250MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 710mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 10μA @ 40V
Capacitance @ Vr, F 4pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1083627-NSR0240HT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian NSR0240HT1G CAD Model

Description

ON Semiconductor NSR0240HT1G Overview

The NSR0240HT1G from ON Semiconductor is a high-performance Schottky Barrier Diode designed to offer efficient energy management within compact electronic systems. This diode is well-suited for applications that demand high efficiency and reliability, such as power supply circuits, converters, and high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The NSR0240HT1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during diode conduction.
  • Fast Switching Speed: With its fast switching capabilities, this diode ensures quick response times in circuits, making it ideal for high-frequency applications.
  • Power Dissipation: Rated at 200 mW, this device can dissipate a moderate amount of power, making it suitable for a range of electronic applications.
  • High Current Capability: The diode can handle a continuous forward current of 240 mA, which allows it to be used in circuits with higher current demands.
  • Low Leakage Current: It has a low reverse leakage current, contributing to the overall energy efficiency of the system by reducing standby power consumption.
  • Small Package Size: Encased in an SOD-323 package, the NSR0240HT1G is designed for space-constrained applications, providing high performance in a compact footprint.
  • Temperature Range: This diode operates within a junction temperature range of -55°C to +125°C, ensuring stable performance across various environmental conditions.
  • RoHS Compliant: The NSR0240HT1G meets RoHS standards, ensuring compliance with environmental regulations by avoiding the use of hazardous substances.

Applications

The NSR0240HT1G is versatile and can be integrated into various electronic systems, including:

  • DC-DC converters
  • Power management devices
  • Reverse battery protection circuits
  • LED lighting
  • Portable electronic devices
  • Automotive applications

With its robust design and efficient operation, the ON Semiconductor NSR0240HT1G Schottky Barrier Diode is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0551 $50.1410
2,210+ $0.0453 $100.1130
3,425+ $0.0438 $150.0150
4,720+ $0.0424 $200.1280
6,100+ $0.0410 $250.1000
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476,440 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess