EN
  • EN
  • DE

NSPM3041MXT5G

Part No NSPM3041MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 8.5VC 2X2DFN / 8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 4.5V (Max)
Voltage - Breakdown (Min) 5.3V
Voltage - Clamping (Max) @ Ipp 8.5V
Current - Peak Pulse (10/1000µs) 40A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number NSPM3041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2156-NSPM3041MXT5G-OS,488-NSPM3041MXT5GDKR,ONSONSNSPM3041MXT5G,488-NSPM3041MXT5GTR,488-NSPM3041MXT5GCT,NSPM3041MXT5G-ND
Standard Package 8,000
Win Source Part Number 1334921-NSPM3041MXT5G
Ultra Librarian 3D Model Ultra Librarian NSPM3041MXT5G CAD Model

Description

ON Semiconductor NSPM3041MXT5G Product Overview

The NSPM3041MXT5G is a state-of-the-art power MOSFET device developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to deliver high-efficiency power conversion and switching with a focus on minimizing energy loss in various applications. The NSPM3041MXT5G is a testament to ON Semiconductor's commitment to providing energy-efficient products to its customers.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in high-power applications.
  • High Switching Speed: With its fast switching capabilities, the NSPM3041MXT5G is ideal for high-speed circuitry, contributing to better performance in power conversion systems.
  • Low Gate Charge: The reduced gate charge ensures lower switching losses and simplifies the drive circuitry, which can lead to cost savings in the overall design.
  • Robust Thermal Performance: The MOSFET is engineered to operate reliably in high-temperature environments, making it suitable for demanding applications where thermal management is critical.
  • Small Footprint: The compact size of the NSPM3041MXT5G allows for high-density power designs, optimizing board space in space-constrained applications.

Applications

The NSPM3041MXT5G is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Lighting Systems
  • Automotive Electronics
  • Consumer Electronics

Product Specifications

The NSPM3041MXT5G comes in a surface-mount package and is characterized by the following specifications:

  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 8A
  • Power Dissipation (PD): 1.56W
  • Operating Temperature Range: -55°C to 150°C

In conclusion, the NSPM3041MXT5G from ON Semiconductor is an excellent choice for designers looking for a power MOSFET that combines efficiency, speed, and thermal performance in a compact package. It enables the creation of smaller, more efficient power management systems across a diverse array of industries.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess