EN
  • EN
  • DE

NRVUD320VT4G

Part No NRVUD320VT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 200 V 3A Surface Mount DPAK
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NRVUD320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVUD320VT4GOSTR, SURD8320T4G-ND, NRVUD320VT4GOSDKR, SURD8320T4G, NRVUD320VT4GOSCT, NRVUD320VT4G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887618-NRVUD320VT4G
Ultra Librarian 3D Model Ultra Librarian NRVUD320VT4G CAD Model

Description

The ON Semiconductor NRVUD320VT4G is a high-performance ultrafast rectifier designed for applications requiring low forward voltage drop, high current capability, and ultrafast switching. This power diode is a perfect choice for high-efficiency power supplies, inverters, and as a freewheeling diode in various switching applications.

Key Features

  • High Current Rating: This component can handle a continuous forward current of 3 A, making it suitable for high-current applications.
  • Ultrafast Recovery Time: With a recovery time of 35 ns, the NRVUD320VT4G minimizes energy loss and improves the efficiency of the overall system.
  • Low Forward Voltage Drop: The low forward voltage drop (typically 0.975 V at 3 A) ensures minimal power loss and heat generation during operation.
  • High Surge Capacity: It can withstand surge currents, providing robust performance under extreme conditions.
  • Temperature Range: Designed to operate over a wide temperature range from -55°C to 150°C, it is suitable for various industrial and automotive applications.
  • Package: The device is available in a Pb-free, surface-mount DPAK package, which is ideal for compact designs and automated assembly processes.

Applications

The NRVUD320VT4G is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Automotive environments where high reliability is required
  • Freewheeling diodes in motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NRVUD320VT4G is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance in the field. Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the NRVUD320VT4G ultrafast rectifier is an excellent choice for your power management needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6632 $59.6880
215+ $0.5442 $117.0030
330+ $0.5273 $174.0090
455+ $0.5102 $232.1410
590+ $0.4932 $290.9880
785+ $0.4421 $347.0485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,921 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess