EN
  • EN
  • DE
  • IT

NRVTSM260ET1G

Part No NRVTSM260ET1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 2A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 2A Surface Mount Powermite
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite
Family Name NRVTSM2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTSM260ET1GOSTR, NRVTSM260ET1GOSDKR, NRVTSM260ET1G-ND, NRVTSM260ET1GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887615-NRVTSM260ET1G
Ultra Librarian 3D Model Ultra Librarian NRVTSM260ET1G CAD Model

Description

ON Semiconductor NRVTSM260ET1G Overview

The NRVTSM260ET1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach to energy-efficient electronics. This particular product is designed to cater to a wide array of applications, ranging from power management solutions to switching circuits in consumer and industrial electronics.

Key Features

  • High Energy Efficiency: The NRVTSM260ET1G MOSFET is engineered to provide high energy efficiency, which is crucial for reducing power consumption and heat generation in electronic devices.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal voltage drop and power loss during operation, enhancing overall system performance.
  • High Current Capability: This component is capable of handling high currents, making it suitable for demanding applications that require robust power handling capabilities.
  • Small Footprint: The compact design of the NRVTSM260ET1G allows for its integration into space-constrained applications without compromising performance.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a variety of markets.

Applications

The versatility of the NRVTSM260ET1G makes it an ideal choice for a broad spectrum of applications. These include:

  • Power supply circuits
  • DC-DC converters
  • Motor control units
  • LED lighting systems
  • Automotive electronics
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NRVTSM260ET1G is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to the expectations in various environments and applications.

Environmental Considerations

In line with ON Semiconductor's dedication to sustainability, the NRVTSM260ET1G is designed with environmental considerations in mind. It not only meets RoHS compliance but also supports energy-efficient operation, contributing to the reduction of carbon footprint for the devices it powers.

In conclusion, the NRVTSM260ET1G from ON Semiconductor is an exemplary component that combines efficiency, performance, and environmental consciousness, making it a top choice for designers and engineers looking to create the next generation of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess