EN
  • EN
  • DE

NRVTS10100PFST3G

Part No NRVTS10100PFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 10A TO277-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Diode Schottky 100 V 10A Surface Mount TO-277-3
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277-3
Family Name NRVTS10100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887607-NRVTS10100PFST3G
Ultra Librarian 3D Model Ultra Librarian NRVTS10100PFST3G CAD Model

Description

ON Semiconductor NRVTS10100PFST3G Overview

The ON Semiconductor NRVTS10100PFST3G is a high-performance Schottky barrier rectifier designed for applications requiring efficient and reliable power management. This device is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection, providing designers with a versatile component that enhances system reliability and efficiency.

Key Features

  • High Current Capability: The NRVTS10100PFST3G is capable of handling high currents, making it an ideal choice for power-intensive applications.
  • Low Forward Voltage Drop: This Schottky barrier rectifier offers a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation.
  • High Surge Capacity: With its robust surge handling capability, the device can withstand transient excess current, ensuring the protection of the circuit during surge conditions.
  • Fast Switching Speed: The fast switching action of the NRVTS10100PFST3G minimizes switching losses and improves performance in high-frequency applications.
  • Thermal Performance: An excellent thermal performance characteristic allows the device to operate reliably over a wide temperature range.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The NRVTS10100PFST3G is designed to serve a diverse range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Automotive applications
  • Power inverters
  • Free-wheeling diodes in power management designs
  • Reverse battery protection circuits

Product Specifications

The NRVTS10100PFST3G boasts a 100V repetitive peak reverse voltage and a forward continuous current of 10A. Its power and thermal characteristics are optimized for high-efficiency applications where space and thermal management are critical. The package format is a surface-mountable DPAK (TO-252), which provides a compact footprint and simplifies the integration into various circuit designs.

With its combination of performance, efficiency, and reliability, the ON Semiconductor NRVTS10100PFST3G Schottky barrier rectifier is a solid choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess