EN
  • EN
  • DE

NRVBS4201T3G

Part No NRVBS4201T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200V 4A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 200 V 4A Surface Mount SMC
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name NRVBS4201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBS4201T3GOSDKR, NRVBS4201T3G-ND, NRVBS4201T3GOSCT, NRVBS4201T3GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887600-NRVBS4201T3G
Ultra Librarian 3D Model Ultra Librarian NRVBS4201T3G CAD Model

Description

The NRVBS4201T3G is a cutting-edge Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This component is specifically engineered to cater to the needs of low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. With its compact footprint and robust design, the NRVBS4201T3G is an ideal choice for modern electronics where space and power efficiency are of paramount importance.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capacity: With its excellent surge handling capability, the NRVBS4201T3G can withstand high current peaks without performance degradation.
  • Power Dissipation: This rectifier is capable of dissipating 1.25 watts of power, ensuring reliable operation even under high power conditions.
  • Temperature Range: It operates effectively within a broad temperature range from -55°C to 150°C, making it suitable for various challenging environments.
  • Package: The NRVBS4201T3G comes in a Pb-free, Halogen-free/BFR-free and RoHS compliant SMB package, aligning with environmental standards and regulations.

Applications

The versatility of the NRVBS4201T3G allows it to be integrated into a diverse array of applications, including but not limited to:

  • DC/DC Converters
  • Automotive Applications
  • Power Supply Units (PSUs)
  • Solar Inverters
  • Industrial Power Systems
  • Portable Devices

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NRVBS4201T3G adheres to rigorous environmental standards, ensuring that it meets the requirements for eco-friendly electronic components. It is fully compliant with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it a responsible choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3330 $53.3200
95+ $1.0938 $103.9110
145+ $1.0596 $153.6420
200+ $1.0254 $205.0800
255+ $0.9913 $252.7815
340+ $0.8887 $302.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess