EN
  • EN
  • DE

NRVBS360BT3G

Part No NRVBS360BT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 3A Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name NRVBS36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBS360BT3GOSCT-ND, NRVBS360BT3GCT, NRVBS360BT3G-ND, NRVBS360BT3GOSTR, NRVBS360BT3GOSDKR, NRVBS360BT3GOSTR-ND, NRVBS360BT3GDKR, NRVBS360BT3GOSDKR-ND, NRVBS360BT3GTR, NRVBS360BT3GOSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887599-NRVBS360BT3G
Ultra Librarian 3D Model Ultra Librarian NRVBS360BT3G CAD Model

Description

The NRVBS360BT3G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the demanding requirements of high-frequency power systems. This rectifier is ideal for applications requiring low voltage drop and high efficiency. Constructed with a robust design, it is capable of handling high surge currents without performance degradation, making it a reliable choice for critical power management tasks.

Key Features

  • High Surge Capacity: The NRVBS360BT3G is capable of withstanding high surge currents, ensuring durability and reliability under stressful conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) characteristic of this Schottky rectifier helps to reduce power loss and improve efficiency, particularly important in low voltage applications.
  • High Current Capability: This component is designed to handle a continuous forward current of 3 A, making it suitable for high current applications.
  • Power and Space Efficiency: Its compact SMB package is optimized for automated assembly processes and helps conserve board space while providing excellent power density.
  • Environmentally Friendly: The NRVBS360BT3G is a Pb-free device and is RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatile nature of the NRVBS360BT3G allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

  • Package: SMB
  • Maximum Repetitive Reverse Voltage (Vrrm): 60 V
  • Average Rectified Forward Current (Io): 3 A
  • Peak Forward Surge Current (Ifsm): 100 A
  • Operating Junction Temperature Range: -55°C to +150°C

With its robust construction and efficient performance, the ON Semiconductor NRVBS360BT3G Schottky Rectifier is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1866 $57.8460
755+ $0.1532 $115.6660
1,170+ $0.1485 $173.7450
1,610+ $0.1437 $231.3570
2,080+ $0.1388 $288.7040
2,785+ $0.1245 $346.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess