EN
  • EN
  • DE
  • IT

NRVBS330T3G

Part No NRVBS330T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A SMC / Diode 30 V 3A Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 40 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number NRVBS330
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,500 pcs
Win Source Part Number 1383065-NRVBS330T3G
Ultra Librarian 3D Model Ultra Librarian NRVBS330T3G CAD Model

Description

The NRVBS330T3G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage drop and high current capability. This robust rectifier is a popular choice in the market due to its compact size and exceptional performance characteristics.

Key Features

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage (V<sub>RRM) of 30 volts, making it suitable for low voltage applications.
  • Current Capacity: It boasts a high average rectified forward current (I<sub>AV) of 3.0 amperes, ensuring suitability for high-power operations.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Power Dissipation: With a power dissipation of 1.25 watts, this component can handle a significant amount of energy without overheating.
  • Fast Switching Speed: The Schottky Barrier design provides fast switching capabilities, enhancing performance in high-frequency applications.
  • Operating Temperature Range: The device operates effectively within a wide temperature range from -55°C to 150°C, allowing for versatility in various environments.

Applications

The NRVBS330T3G is ideal for a broad range of applications, including:

  • Power Supply Management
  • DC-to-DC Converters
  • Automotive Systems
  • Reverse Battery Protection Circuits
  • Free-Wheeling Diodes in Converters and Motor Control Circuits

Package and Quality

This component is delivered in a SMB (Surface Mountable Device) package, which is designed for automated assembly processes, making it a convenient choice for mass production. ON Semiconductor ensures that the NRVBS330T3G meets strict quality standards, providing reliability and performance assurance for your electronic designs.

With its combination of efficiency, durability, and versatility, the NRVBS330T3G Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess