EN
  • EN
  • DE

RB751S40T1G

Part No RB751S40T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 40V 0.03A 2-Pin SOD-523 T/R / DIODE SCHOTTKY 30V 30MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Current - Reverse Leakage @ Vr 500nA @ 30V
Capacitance @ Vr, F 2.5pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 114478-RB751S40T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices
Family Name RB751S-40
Introduction Date July 09, 2003
ECCN EAR99
Country of Origin China, Malaysia , United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RB751S40T1G CAD Model

Description

The RB751S40T1G is a high-performance Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is optimized for very low forward voltage drop with a moderate leakage. The low forward voltage drop and fast switching make it ideal for high-efficiency applications.

Key Features

  • Low Forward Voltage: The RB751S40T1G boasts a low forward voltage drop, typically just 0.37V at 1mA, which enhances system efficiency, particularly in low-voltage applications.
  • High Current Capacity: This diode can handle a continuous forward current of 30mA, making it suitable for high-density circuit designs.
  • Fast Switching Speed: With its Schottky barrier design, the RB751S40T1G offers fast switching capabilities, which is critical for high-frequency operations.
  • Small Package Size: Encased in a SOD-523 package, the device is incredibly compact, allowing for high-density PCB layouts and miniaturization of the end product.
  • Low Leakage Current: It maintains a low leakage current of 2μA at 40V, which contributes to the overall energy efficiency of the system it's employed in.
  • Reverse Voltage: This diode has a maximum reverse voltage of 40V, providing a good margin for overvoltage transients.
  • RoHS Compliant: The RB751S40T1G meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

The ON Semiconductor RB751S40T1G is versatile and can be used in a wide range of applications. Its features make it particularly well-suited for:

  • Power supply rectification
  • Voltage clamping
  • Protection circuits
  • Switching power supplies
  • DC-DC converters
  • Battery-powered devices
  • Charge and discharge circuits for capacitors

With its combination of low power loss, high efficiency, and space-saving design, the RB751S40T1G is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2,045+ $0.0245 $50.1025
4,350+ $0.0230 $100.0500
6,760+ $0.0222 $150.0720
9,665+ $0.0207 $200.0655
12,565+ $0.0199 $250.0435
15,710+ $0.0191 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 2045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess