EN
  • EN
  • DE

NP3500SCT3G

Part No NP3500SCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 320V 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 400V
Voltage - Off State 320V
Voltage - On State 4V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 71pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083325-NP3500SCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP3500SCT3G CAD Model

Description

The NP3500SCT3G is a state-of-the-art ESD protection diode manufactured by ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is a must-have for any circuit where ESD protection is crucial, such as in consumer electronics, computer interfaces, and communication systems.

Key Features

  • Low Capacitance: The NP3500SCT3G offers ultra-low capacitance, typically around 0.5 pF, making it ideal for high-speed data lines without compromising signal integrity.
  • ESD Protection: It provides exceptional ESD protection of >25 kV, exceeding the IEC61000-4-2 standard, ensuring that sensitive electronics are shielded from the most common electrostatic events.
  • Low Leakage Current: The diode is engineered to have a very low leakage current, typically less than 0.1 µA, which is beneficial for battery-powered devices where power conservation is critical.
  • Small Package Size: Housed in a compact SOD-323 package, the NP3500SCT3G saves valuable board space and is suitable for high-density circuit designs.
  • Lead-Free and RoHS Compliant: This product is lead-free and meets RoHS compliance, making it environmentally friendly and suitable for use in green products.

Applications

The NP3500SCT3G is versatile and can be used in a wide range of applications, including:

  • USB Interfaces
  • Mobile Phones
  • Portable Electronics
  • Power Supply Lines
  • Computer Peripherals
  • Notebook Computers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NP3500SCT3G is no exception. It is produced with the highest manufacturing standards, ensuring that it performs reliably under various conditions and throughout its lifespan. Whether for personal electronics or industrial applications, this ESD protection diode offers the durability and performance needed to protect your investments.

You May Also Be Interested in

Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3255 $58.5900
435+ $0.2672 $116.2320
670+ $0.2587 $173.3290
925+ $0.2504 $231.6200
1,195+ $0.2421 $289.3095
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess