EN
  • EN
  • DE

NP1300SCT3G

Part No NP1300SCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 120V 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 160V
Voltage - Off State 120V
Voltage - On State 4V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 120pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083296-NP1300SCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP1300SCT3G CAD Model

Description

The NP1300SCT3G, from ON Semiconductor, is a high-performance, surface-mount Thyristor Surge Protection Device (SPD) designed to protect electronic circuits from over-voltage transients and surge events. This device is a crucial component for ensuring the longevity and reliability of sensitive electronics in various applications, including power supplies, telecommunication systems, and industrial equipment.

Key Features

  • Surge Protection: With its robust surge handling capability, the NP1300SCT3G can withstand surge currents, providing excellent protection against voltage transients caused by lightning, load switching, and other surge events.
  • Low On-State Voltage: The device offers a low on-state voltage, which minimizes power dissipation and helps to maintain the energy efficiency of the protected circuit.
  • High Holding Current: It features a high holding current that prevents the device from turning on inadvertently due to noise or fluctuating power conditions, ensuring stable operation.
  • Compact Design: This SPD comes in a compact SMC package, making it suitable for space-constrained applications while providing robust protection.
  • Repetitive Peak Off-State Voltage: The NP1300SCT3G is rated for a high repetitive peak off-state voltage, ensuring it can handle the demands of various applications without compromise.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for manufacturers concerned with ecological impact.

Applications

The ON Semiconductor NP1300SCT3G is versatile and can be used across a broad range of applications. Its primary use is to shield sensitive electronic components from voltage spikes and surges that can cause immediate or cumulative damage. Typical applications include:

  • AC power lines
  • Telecommunication equipment
  • Industrial control systems
  • Power supply protection
  • Consumer electronics

Conclusion

In summary, the NP1300SCT3G from ON Semiconductor is an essential component for any application requiring reliable surge protection. Its combination of high surge current capability, low on-state voltage, and compact form factor make it an excellent choice for protecting sensitive electronics from damaging voltage transients.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4987 $59.8440
285+ $0.4093 $116.6505
440+ $0.3966 $174.5040
605+ $0.3837 $232.1385
780+ $0.3709 $289.3020
1,045+ $0.3326 $347.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess