EN
  • EN
  • DE

NP1300SAT3G

Part No NP1300SAT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 120V 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 160V
Voltage - Off State 120V
Voltage - On State 4V
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 46pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083294-NP1300SAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP1300SAT3G CAD Model

Description

The NP1300SAT3G is a cutting-edge semiconductor device from ON Semiconductor, a leading provider of innovative energy-efficient electronics. This product is designed to cater to a broad range of applications, making it a versatile choice for designers and engineers looking to enhance their systems with high-performance components.

Key Features

  • High Current Capability: The NP1300SAT3G is capable of handling high current loads, which makes it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This feature ensures that the device operates efficiently by minimizing power loss during operation, which is crucial for maintaining overall system efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, the NP1300SAT3G is ideal for applications that require quick response times.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, which is essential for applications subjected to harsh environmental conditions.

Applications

The NP1300SAT3G is well-suited for a variety of applications across different industries. Some of the common applications include:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Industrial Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The NP1300SAT3G is manufactured with this commitment in mind, ensuring reliability and performance consistency. It is designed to meet or exceed industry standards for quality and reliability, making it a trusted choice for critical applications.

Environmental Considerations

ON Semiconductor places a strong emphasis on environmental responsibility. The NP1300SAT3G is produced with eco-friendly materials and processes, aligning with global environmental standards. This commitment helps customers in developing sustainable products while reducing their environmental footprint.

Summary

In summary, the NP1300SAT3G from ON Semiconductor is a robust, high-performance device that offers efficiency, speed, and reliability for a wide range of electronic applications. Its superior thermal performance and low power loss characteristics make it an excellent choice for designers looking to optimize their power management systems and other electronic solutions.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess