EN
  • EN
  • DE

NP0640SAT3G

Part No NP0640SAT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 58V 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 4V
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 84pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083273-NP0640SAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0640SAT3G CAD Model

Description

The NP0640SAT3G is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, offering a combination of performance, reliability, and efficiency that is well-suited for a wide range of uses.

Key Features

  • High Current Capability: The NP0640SAT3G is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This device features a low forward voltage drop, which helps to minimize power loss and improve overall system efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the NP0640SAT3G ensures quick response times, which is critical for high-speed circuitry.
  • Robust Thermal Performance: Designed to operate reliably over a wide temperature range, this product maintains its performance even under strenuous thermal conditions.
  • Surface Mount Package: The compact surface mount package allows for efficient use of PCB space, making it ideal for space-constrained applications.

Applications

The versatility of the NP0640SAT3G allows it to be used in a variety of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Telecommunications infrastructure
  • High-frequency inverters
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NP0640SAT3G has undergone rigorous testing to ensure it meets the highest standards of reliability and performance. It is designed to comply with industry-standard specifications, ensuring compatibility and ease of integration into existing and new designs.

Environmental Compliance

In keeping with ON Semiconductor's dedication to environmental stewardship, the NP0640SAT3G adheres to various environmental standards. It is RoHS compliant, indicating that it is free of hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess