EN
  • EN
  • DE

SMP80MC-270

Part No SMP80MC-270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 80A 270V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 345V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 200A
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029446-SMP80MC-270
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP80MC-270 CAD Model

Description

The SMP80MC-270 is a robust, high-performance metal oxide varistor manufactured by STMicroelectronics, designed to provide reliable transient and overvoltage protection for electronic circuits. This component is a part of the SMP series, which is known for its excellent surge suppression capabilities, making it an ideal choice for safeguarding sensitive electronics against voltage spikes.

Key Features

  • High Surge Capability: With the ability to handle surge currents up to 2.5kA (8/20 µs waveform), the SMP80MC-270 is well-suited for applications that require a high level of protection against electrical surges.
  • Low Clamping Voltage: It offers a low clamping voltage, ensuring that the connected devices are shielded from transient overvoltages without experiencing significant voltage drops during normal operation.
  • Energy Absorption: This varistor has an energy absorption capability of 40 joules, which helps to dissipate the energy of voltage transients safely.
  • Wide Operating Voltage Range: The operating voltage range of AC 175V / DC 225V accommodates a variety of circuits and applications, providing flexibility in design.
  • Fast Response Time: The varistor's quick response time to transient events ensures that protection is immediate, minimizing the risk of damage to the protected components.
  • Compact Design: The SMP80MC-270 comes in a compact, surface-mount package which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Complying with environmental regulations, this varistor is lead-free and meets RoHS standards, making it suitable for use in a wide range of markets and applications.

Applications

The SMP80MC-270 varistor is commonly used in a variety of applications where transient voltage protection is critical. These include:

  • Power supply units
  • Telecommunication devices
  • Industrial control systems
  • Consumer electronics
  • Surge protection devices

With its combination of high performance, reliability, and versatility, the SMP80MC-270 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6564 $57.9740
75+ $1.3591 $101.9325
115+ $1.3166 $151.4090
160+ $1.2742 $203.8720
205+ $1.2317 $252.4985
275+ $1.1043 $303.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess