Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series ETP01, TRISIL
Packaging Reel package
Voltage - Breakover 36V
Voltage - Off State 28V
Current - Peak Pulse (8/20μs) 100A
Current - Hold (Ih) 30mA
Number of Elements 3
Capacitance 16pF
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 774271-ETP01-2821RL
Popularity Medium
Supply and Demand Status Limited
Family Name ETP01-2821
Introduction Date March 04, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ETP01-2821RL CAD Model

Description

The ETP01-2821RL is a state-of-the-art electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic applications, providing a robust solution for designers and engineers looking to enhance their systems.

Key Features

  • High Precision: The ETP01-2821RL is engineered for precise performance, ensuring accurate signal processing and control in critical applications.
  • Durability: Built to withstand harsh conditions, this component offers a long operational life, reducing maintenance and replacement costs.
  • Energy Efficiency: With its focus on power conservation, the ETP01-2821RL contributes to energy-saving designs, making it an ideal choice for eco-conscious projects.
  • Compact Design: The small footprint of the ETP01-2821RL allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the ETP01-2821RL makes it suitable for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive technologies
  • Telecommunications equipment
  • Medical devices

Technical Specifications

Parameter Value Operating Temperature Range -40°C to +85°C Package Type Reliable Surface-Mount Format Quality & Reliability Compliant with STMicroelectronics Standards

Conclusion

The ETP01-2821RL by STMicroelectronics is a testament to the company's commitment to providing high-quality, innovative products that push the boundaries of technology. With its combination of precision, durability, and efficiency, this component is an excellent choice for any application requiring a reliable and high-performance solution.

You May Also Be Interested in

Bourns Inc.
DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Lowest to $0.5407
ECAD model for TISP61089ADR
STMicroelectronics
THYRISTOR 24V 30A SC74A
Need more? Email Us
ECAD model for DSL01-024SC5
Bourns Inc.
LOW CAPACITANCE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTOR
Need more? Email Us
ECAD model for TISP4C015L1N
Littelfuse Inc.
DO-214AA Package Symbolization
Need more? Email Us
ECAD model for P4802SA
Littelfuse Inc.
DO-214AA Package Symbolization
Need more? Email Us
ECAD model for P2602SA
Power Innovations Ltd
DUAL-GATE UNIDIRECTIONAL OVERVOLTAGE PROTECTOR
Lowest to $0.8219
ECAD model for TISP83121DR
Littelfuse Inc.
SIDACTOR 30V 2500A DO-214AB / Thyristor Surge Protection Devices 30V 250A 2-Pin DO-214AB T/R
Need more? Email Us
ECAD model for P0300S3NLRP
Teccor Electronics
solid state crowbar devices
Need more? Email Us
ECAD model for P6002CA
Littelfuse Inc.
SIDAC 4CHP 270/400V 250A MS-013
Need more? Email Us
ECAD model for A5030UB6RP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention