EN
  • EN
  • DE

NOIP1FN5000A-QTI

Part No NOIP1FN5000A-QTI
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Image Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467412-NOIP1FN5000A-QTI
Manufacturer ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 2592H x 2048V
Frames per Second 100.0
Voltage - Supply 1.8 ~ 3.3V
Operating Temperature -40°C ~ 85°C (TJ)
Grade -
Ultra Librarian 3D Model Ultra Librarian NOIP1FN5000A-QTI CAD Model

Description

The NOIP1FN5000A-QTI represents the culmination of onsemi/ON Semiconductor's innovation in the field of high-resolution image sensors, catering to a wide array of industrial, security, and scientific applications where capturing images with the utmost clarity and detail is crucial. This cutting-edge sensor features an array capable of delivering several megapixels of resolution, ensuring that every nuance and detail of the observed scene is faithfully reproduced. Its outstanding sensitivity and low noise characteristics empower it to perform in a variety of lighting conditions, from bright daylight to dimly lit environments, making it an excellent choice for surveillance systems operating around the clock. The NOIP1FN5000A-QTI is designed to support a high dynamic range, effectively capturing the intricate details in both the darkest and brightest areas of an image without loss of detail. Its rapid signal processing capabilities enable the capture of high-speed events, reducing motion blur and providing clear, sharp images of moving objects. Furthermore, its compatibility with advanced image processing algorithms enhances its adaptability to complex imaging tasks, reinforcing onsemi/ON Semiconductor's commitment to providing market-leading sensors that push the boundaries of what is possible in digital imaging.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess