EN
  • EN
  • DE

NM27C256QE200

Part No NM27C256QE200
Manufacturer ON Semiconductor
Catalog Memory
Description IC EPROM 256KBIT PARALLEL 28CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm) Window
Supplier Device Package 28-CDIP
Base Product Number NM27C25
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 649079-NM27C256QE200
Ultra Librarian 3D Model Ultra Librarian NM27C256QE200 CAD Model

Description

The NM27C256QE200 is a high-performance 256 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit from ON Semiconductor. This device is designed for applications that require fast read access times and a non-volatile storage solution. It is particularly suitable for use in a wide range of computing, industrial, telecommunications, and automotive systems where long-term data retention and reliability are paramount.

Key Features and Benefits

  • High-Density Storage: With a storage capacity of 256 kilobits, the NM27C256QE200 provides ample space for firmware, boot code, or other critical data that needs to be preserved across power cycles.
  • Fast Access Time: The device offers fast access times, making it ideal for applications that require quick retrieval of stored information.
  • UV Erasable: The contents of the EPROM can be erased by exposure to ultraviolet light, allowing for reprogramming and reuse which is both cost-effective and environmentally friendly.
  • Extended Temperature Range: This EPROM operates over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Industry-Standard Package: The NM27C256QE200 is available in a 28-pin DIP package, which is compatible with standard sockets and easy to integrate into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the device supports low power operations, making it suitable for power-sensitive applications.

Technical Specifications

Parameter Value Memory Capacity 256 Kilobits Access Time 200 ns Operating Voltage 5V ± 10% Temperature Range -40°C to +125°C Package Type 28-Pin DIP

Overall, the NM27C256QE200 from ON Semiconductor stands out for its blend of density, speed, and durability, making it a reliable choice for storing mission-critical data in a variety of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess