Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ACS/A.S.D
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 6A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 47A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 25mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Manufacturer Homepage www.st.com
Win Source Part Number 736784-ACST610-8G
Popularity Medium
Supply and Demand Status Limited
Family Name ACST610-8G
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ACST610-8G CAD Model

Description

STMicroelectronics ACST610-8G - Overview

The ACST610-8G is a cutting-edge overvoltage protected AC switch, meticulously engineered by STMicroelectronics to deliver reliable and efficient performance for a wide range of AC line-driven applications. This component is designed with the modern needs of electronic circuits in mind, providing a robust solution for designers to control AC loads with precision and ease.

Key Features

  • Voltage Range: The ACST610-8G is capable of handling a voltage range that makes it suitable for universal AC line applications.
  • Current Rating: With an 8 A RMS on-state current rating, this switch is designed to manage moderate to high-power loads effectively.
  • Overvoltage Protection: Integrated overvoltage protection shields the device and connected components from transient voltage spikes, ensuring a longer lifespan and stable operation.
  • High Noise Immunity: The device offers excellent immunity to electrical noise, which is essential for maintaining performance in environments with high electromagnetic interference.
  • Zero Gate Current: This feature allows for the ACST610-8G to be driven without the need for a continuous gate current, reducing power consumption and simplifying drive circuitry.
  • Temperature Range: It operates over a wide temperature range, making it adaptable to various operating conditions and environments.

Applications

The ACST610-8G is a versatile component that can be used in a variety of applications, including:

  • Home appliances such as washing machines and air conditioners
  • Industrial automation systems
  • Intelligent power switches for motor control
  • Overvoltage crowbar protection
  • AC solid-state relays

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ACST610-8G is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in various applications. With the ACST610-8G, designers can be confident in providing their customers with a dependable and efficient solution for controlling AC power.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
WeEn Semiconductors
TRIAC SENS GATE 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800ET,127
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention