EN
  • EN
  • DE

NLX2G14AMX1TCG

Part No NLX2G14AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER DUAL SCHMTRIG ULLGA6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.2 V to 1.2 V
Logic Level - High 1.4 V to 3.6 V
Max Propagation Delay @ V, Max CL 4.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Dimension 6-XFLGA
Win Source Part Number 106197-NLX2G14AMX1TCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLX2G14AMX1TCG CAD Model

Description

ON Semiconductor NLX2G14AMX1TCG Overview

The NLX2G14AMX1TCG is a high-performance, dual non-inverting Schmitt-trigger buffer designed by ON Semiconductor. This integrated circuit (IC) is part of ON Semiconductor's advanced CMOS logic family and is specifically engineered to provide a robust and reliable solution for digital signal conditioning with hysteresis. The device is housed in a compact, lead-free, 6-pin MicroPak™ package, making it suitable for space-constrained applications.

Key Features

  • Advanced High-Speed CMOS Technology: The NLX2G14AMX1TCG is built using ON Semiconductor's advanced CMOS process, ensuring high-speed operation while maintaining low power consumption.
  • Dual Non-Inverting Schmitt Trigger: This IC contains two independent non-inverting Schmitt trigger buffers, providing excellent noise immunity and signal conditioning capabilities for digital circuits.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 1.65V to 5.5V, catering to a variety of logic level requirements and making it suitable for interfacing with both low-voltage and standard logic levels.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Hysteresis Characteristics: The Schmitt trigger inputs incorporate hysteresis, which enhances noise immunity and allows the device to transform slowly changing input signals into sharply defined jitter-free output signals.

Applications

The NLX2G14AMX1TCG is versatile and can be used in a myriad of applications, including:

  • Wave shaping and noise filtering
  • Signal gating
  • Line drivers
  • Logic level translation
  • Glitch-free power-up / power-down circuits

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The NLX2G14AMX1TCG adheres to stringent quality control standards and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring both performance reliability and environmental responsibility.

Conclusion

In summary, the NLX2G14AMX1TCG from ON Semiconductor is a versatile, dual non-inverting Schmitt-trigger buffer that excels in applications requiring clean and stable digital signals. With its wide voltage range, low power consumption, and compact packaging, it is an excellent choice for designers looking for a reliable and efficient solution for their digital signal conditioning needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1638 $58.1490
860+ $0.1344 $115.5840
1,330+ $0.1303 $173.2990
1,835+ $0.1260 $231.2100
2,370+ $0.1219 $288.9030
3,175+ $0.1093 $347.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,620 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess