EN
  • EN
  • DE

NLVVHC1GT08DTT1G

Part No NLVVHC1GT08DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5TSOP / AND Gate IC 1 Channel 5-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74VHC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53V ~ 0.8V
Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 5-TSOP
Package / Case SOT-23-5 Thin, TSOT-23-5
Base Product Number NLVVHC1GT08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLVVHC1GT08DTT1G-ND,NLVVHC1GT08DTT1GOSCT,NLVVHC1GT08DTT1GOSTR,NLVVHC1GT08DTT1GOSDKR
Standard Package 3,000
Win Source Part Number 960359-NLVVHC1GT08DTT1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT08DTT1G CAD Model

Description

ON Semiconductor NLVVHC1GT08DTT1G: A High-Performance Logic Gate

The ON Semiconductor NLVVHC1GT08DTT1G is a versatile and high-performance 2-input AND gate from their advanced VHC (Very High-Speed CMOS) family. Designed to meet the increasing demands of sophisticated electronic circuits, this logic gate combines the low power dissipation of CMOS circuitry with the high speed of HC logic families.

Key Features:

  • High-Speed Operation: The NLVVHC1GT08DTT1G is capable of operating at high speeds, which is essential for modern digital systems where rapid processing is crucial.
  • Low Power Dissipation: Despite its high-speed capabilities, this logic gate maintains low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It has a broad operating voltage range from 2.0V to 5.5V, accommodating various levels of signal voltages and ensuring compatibility with a range of other logic families.
  • Advanced CMOS Technology: Manufactured with cutting-edge CMOS technology, the device offers a balanced performance of speed and power, which is a hallmark of the VHC family.
  • Output Drive Capability: The NLVVHC1GT08DTT1G can drive up to 8 LSTTL loads, providing sufficient current for interfacing with several types of digital circuits.
  • Pin and Function Compatibility: This logic gate is pin-to-pin compatible with other standard logic products, facilitating easy integration into existing designs without significant redesign.

Applications:

The ON Semiconductor NLVVHC1GT08DTT1G is suitable for a wide array of applications, including:

  • Complex logic circuits
  • High-speed data processing
  • Communication systems
  • Portable and battery-powered devices
  • Computing devices
  • Control systems

Package and Quality:

Enclosed in a small SOT-353 package, the NLVVHC1GT08DTT1G is not only space-efficient but also ensures reliable operation even in compact electronic assemblies. ON Semiconductor is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards for performance and reliability.

To sum up, the ON Semiconductor NLVVHC1GT08DTT1G is an exemplary logic gate that offers the perfect blend of speed, power efficiency, and versatility, making it an excellent choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess