ON Semiconductor NLVHC1G08DTT1G: Single 2-Input AND Gate
The NLVHC1G08DTT1G is a high-performance, single 2-input AND gate integrated circuit (IC) from ON Semiconductor, designed to meet the requirements of a wide range of digital applications. This compact and efficient IC is part of ON Semiconductor's High-Speed CMOS logic family, which is renowned for its low power consumption and high noise immunity.
Constructed with advanced silicon gate CMOS technology, the NLVHC1G08DTT1G offers a robust solution for functions where space is at a premium and power efficiency is crucial. The device operates over a broad voltage range from 2.0V to 5.5V, making it versatile for use in various systems that require different power levels. This feature ensures compatibility with both low-voltage and standard operating levels, providing designers with the flexibility to integrate the IC into a multitude of digital circuits.
With its fast propagation delay and high current drive capability, the NLVHC1G08DTT1G is capable of delivering high-speed performance while maintaining low power dissipation. The output drive current is typically ±24mA at 3.0V, which is substantial for driving loads in various digital applications. The IC also boasts excellent noise immunity characteristics, which are essential for maintaining signal integrity in noisy environments.
The NLVHC1G08DTT1G comes in a space-saving SOT-353 (SC-88A / SC70-5) package, which is ideal for applications where board space is at a premium. Its small footprint allows for high-density mounting and is well-suited for portable and miniaturized electronic devices.
Key features of the NLVHC1G08DTT1G include:
- Operating Voltage Range: 2.0V to 5.5V
- High-Speed Propagation Delay
- Low Power Dissipation
- High Noise Immunity
- ±24mA Output Drive at 3.0V
- Compact SOT-353 Package
This ON Semiconductor device is fully characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme conditions, making it an excellent choice for automotive and industrial applications that require robustness and reliability. Whether you're designing consumer electronics, automotive systems, or complex digital logic circuits, the NLVHC1G08DTT1G is a solid choice for implementing fundamental logic functions with high efficiency and reliability.