ON Semiconductor NLV74VHC1G09DTT1G Logic Gate
The NLV74VHC1G09DTT1G from ON Semiconductor is a high-performance, single 2-input AND gate with Schmitt-trigger inputs, designed for use in a wide range of applications that require logic level conversions and signal conditioning. This device operates within a voltage range of 2.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels, and it is ideal for battery-operated and low-voltage systems.
Constructed with advanced silicon-gate CMOS technology, the NLV74VHC1G09DTT1G offers robust features that enhance its performance and reliability. It boasts high noise immunity and low power consumption, which are critical attributes for modern electronic devices. The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is beneficial for applications that may experience noisy signals.
The device comes in a compact 5-pin SOT-23 package, which is highly advantageous for space-constrained applications. Its small footprint allows engineers to design more compact and efficient circuit boards. The lead-free, halogen-free, and RoHS-compliant design of the NLV74VHC1G09DTT1G ensures that it meets current environmental standards, making it a responsible choice for eco-friendly product designs.
Key features of the NLV74VHC1G09DTT1G include:
- 2-Input AND Gate with Schmitt-trigger inputs
- Operating Voltage Range: 2.0V to 5.5V
- Low Power Consumption: ICC = 2 µA maximum at TA = 25°C
- High Noise Immunity: VNIH = VNIL = 28% VCC minimum
- Power Down Protection Provided on Inputs
- Low Noise: VOLP = 0.8V maximum
- Pb-Free, Halogen Free and RoHS Compliant
- Compact 5-Pin SOT-23 Package
Whether you're designing consumer electronics, automotive systems, or portable devices, the NLV74VHC1G09DTT1G is an excellent choice for implementing logic functions that require high speed, low power, and reliability in a miniature package. Its versatility and performance characteristics make it a valuable component in the toolkit of any electronic design engineer.