The NLV74HC08ADTR2G is a high-performance, quad 2-input AND gate integrated circuit (IC) from ON Semiconductor, a renowned leader in the semiconductor industry. This IC is designed to operate with a wide voltage range and is part of the 74HC series, known for its high-speed CMOS technology.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2V to 6V, providing flexibility for various applications and compatibility with TTL (Transistor-Transistor Logic).
- Output Current: Capable of delivering up to 5.2 mA, ensuring reliable drive capability for connected components.
- Propagation Delay Time: Fast propagation delay, typically 8ns at 4.5V, allowing for high-speed operations.
- Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Mounting Type: Surface Mount, with a TSSOP-14 (Thin Shrink Small Outline Package) footprint, ideal for space-constrained applications.
- RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it an environmentally friendly choice.
Applications
The NLV74HC08ADTR2G is versatile and can be used in a wide range of applications, including:
- Logic function implementation
- Signal gating
- Input/output buffering
- Control systems
- Embedded systems
- Power management
- Telecommunications
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The NLV74HC08ADTR2G is manufactured with the industry's highest standards, ensuring both reliability and performance for critical and demanding applications.
Ordering Information
The product is available in a tape and reel packaging, simplifying the manufacturing process with automated assembly equipment. The part number for ordering is NLV74HC08ADTR2G, with each reel containing a substantial quantity of ICs, ready for high-volume production needs.