EN
  • EN
  • DE

NLU1G14CMX1TCG

Part No NLU1G14CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN 6ULLGA / Inverter IC 1 Channel Schmitt Trigger 6-ULLGA (1x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-ULLGA (1x1)
Package / Case 6-XFLGA
Base Product Number NLU1G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLU1G14CMX1TCG,2156-NLU1G14CMX1TCG-ONTR
Standard Package 3,000
Win Source Part Number 982127-NLU1G14CMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU1G14CMX1TCG CAD Model

Description

ON Semiconductor NLU1G14CMX1TCG

The ON Semiconductor NLU1G14CMX1TCG is a high-performance, single-gate logic chip that offers a multitude of features for various electronic applications. This tiny yet powerful device is part of ON Semiconductor's extensive range of logic gates designed to optimize space and power efficiency in modern electronic circuits.

Key Features

  • Single Schmitt-Trigger Inverter: The NLU1G14CMX1TCG is a single Schmitt-trigger inverter, which ensures that it provides a stable output even with slow or noisy input transitions. This feature makes it ideal for applications that require clean signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power consumption, making it suitable for battery-powered devices and other low-power applications.
  • High-Speed Operation: Despite its low power usage, the NLU1G14CMX1TCG does not compromise on speed. It is capable of fast switching, which is crucial for high-speed data processing and communication systems.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 1.65V to 5.5V, providing flexibility in various types of circuit designs and ensuring compatibility with both low-voltage and standard logic level systems.
  • Compact Package: The NLU1G14CMX1TCG comes in an ultra-small MicroPak™ package, which is highly beneficial for space-constrained applications. Its compact size allows for a reduction in PCB size and is advantageous for portable and miniaturized electronic devices.

Applications

The NLU1G14CMX1TCG is suitable for a wide range of applications due to its versatile features. It is commonly used in:

  • Signal conditioning and processing
  • Wave shaping and noise filtering
  • Glitch-free clock distribution
  • Portable and battery-powered devices
  • Telecommunications and networking equipment

In conclusion, the ON Semiconductor NLU1G14CMX1TCG is an exceptional choice for designers looking for a reliable and efficient single-gate logic solution. Its robust performance, combined with its compact form factor, make it an indispensable component for modern electronic systems.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess