EN
  • EN
  • DE

NLAST4501DFT1G

Part No NLAST4501DFT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer ON Semiconductor
Win Source Part Number 337770-NLAST4501DFT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAST4501DFT1G CAD Model

Description

Product Overview: NLAST4501DFT1G

The NLAST4501DFT1G is an advanced high-speed CMOS analog switch fabricated with silicon gate CMOS technology. It is designed and produced by ON Semiconductor, a renowned leader in the semiconductor industry. This switch is well-suited for applications that require fast switching and low power consumption, making it an ideal choice for modern electronic systems.

Key Features

  • High-Speed Switching: The NLAST4501DFT1G boasts high-speed switching performance, ensuring rapid signal routing in critical applications.
  • Low Power Consumption: With CMOS technology, the device maintains low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • Low On-Resistance: The switch features a low on-resistance, providing better signal integrity and reduced voltage drop across the switch.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various signal levels for versatile use in different circuit configurations.
  • Single Supply Operation: The ability to operate with a single power supply simplifies the circuit design and reduces component count.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, thus eliminating potential short circuits between the source and the drain.

Applications

The NLAST4501DFT1G is designed for multiplexing and demultiplexing applications. It is also suitable for use in signal gating, chopper, modulator, and CMOS logic implementation. Its versatility makes it a perfect fit for a wide array of electronic devices, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Devices
  • Portable Electronics
  • Test and Measurement Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NLAST4501DFT1G is subject to rigorous testing and quality control measures to ensure reliability and performance in the field. Whether for industrial, commercial, or consumer applications, this analog switch is designed to meet the stringent requirements of the electronics industry.

Environmental Compliance

The NLAST4501DFT1G is compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances, making it safe for both the environment and end-users.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess