EN
  • EN
  • DE

NLAS4684FCT1G

Part No NLAS4684FCT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MICROBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 30ns
-3db Bandwidth 9.5MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 102pF, 104pF
Max Leakage Current (IS off) 1μA
Crosstalk -83dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 10-Microbump
Win Source Part Number 025482-NLAS4684FCT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLAS4684FCT1G CAD Model

Description

The NLAS4684FCT1G is a high-performance, advanced analog switch produced by ON Semiconductor, a leader in energy-efficient innovations. This particular component is designed to provide superior switching capabilities for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The device offers a low on-resistance (RON) of typically 5 ohms, which ensures minimal signal distortion and power loss when the switch is in the on-state.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 4.3V, making it suitable for both 3.3V and 1.8V systems, providing design flexibility across different power domains.
  • Single Supply Operation: The NLAS4684FCT1G is capable of single supply operation, simplifying the power supply design and reducing the overall component count.
  • High Bandwidth: With a high bandwidth (>200MHz), this switch is capable of handling high-speed signals without significant attenuation, making it ideal for audio, video, and high-frequency data signals.
  • ESD Protection: The device includes built-in ESD protection circuitry, safeguarding it against electrostatic discharge events and enhancing its reliability and longevity in sensitive applications.
  • Compact Packaging: Available in a space-saving SC−88A (SC−70−6/SOT−363) package, the NLAS4684FCT1G is perfect for applications where board space is at a premium.

Applications

The NLAS4684FCT1G is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Cellular Phones
  • PDAs
  • Portable Instrumentation
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices

With its robust design and ON Semiconductor's commitment to quality, the NLAS4684FCT1G analog switch is an excellent choice for designers looking for a reliable, high-performance switching solution.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1230 $61.7650
130+ $0.9215 $119.7950
195+ $0.8927 $174.0765
270+ $0.8639 $233.2530
350+ $0.8351 $292.2850
465+ $0.7487 $348.1455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,524 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess